The THAS822M020AC0C is a thinpack aluminum electrolytic capacitor with a 20 Vdc rated voltage and 8200 µF capacitance, designed for low-profile bulk storage applications. It measures 53.8 mm in length and 9.2 mm in thickness, with 20 AWG tin-plated copper leads. The part operates at up to 105 °C and has a rated life of 5000 hours at that temperature. Its maximum ESR is 0.07 Ω at 25 °C and 120 Hz, with a ripple current rating of 2.6 A at 85 °C. The capacitor uses a bare can mounting style and is rated for 10 g vibration when properly mounted.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8200µF 20V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 8200µF 20V
CAP ALUM 8200UF 20% 20V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS822M020AC0C | THAS822M020AC0C | THAS822M020AC0C-ND | 2002-THAS822M020AC0C | THAS822M020AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |