The THAS321M150AB0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 150 Vdc, capacitance of 320 µF, and a case size of 45.9 mm in length. It measures 9.2 mm in thickness and features two 20 AWG copper wire leads with tin electroplating. The capacitor operates within a temperature range of -55 °C to +105 °C and has a rated life of 5000 hours at 105 °C. Its maximum ESR at 25 °C is 0.58 Ω, with a ripple current capability of 0.80 A at 120 Hz and 1.36 A at 20 kHz under 85 °C ambient conditions. The case is aluminum with a stainless steel sleeve, and the part is designed for high energy density applications requiring low profile mounting.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
320µF 150V Aluminum Electrolytic Capacitors FlatPack 580mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 320µF 150V
CAP ALUM 320UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS321M150AB0C | THAS321M150AB0C | THAS321M150AB0C-ND | 2002-THAS321M150AB0C | THAS321M150AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 320 microF | 320 microF | 320 microF | 320 microF | 320 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |