Win Source Part Number: 1174934-THAS602M025A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: THAS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.366" (9.30mm)
Standard Package: 60
Capacitance: 6000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 70mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 2.118" L x 1.000" W (53.80mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.5 A @ 120 Hz
Ripple Current @ High Frequency: 2.75 A @ 20 kHz
6000µF 25V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 6000µF 25V
CAP ALUM 6000UF 20% 25V FLATPACK
| Win Source Electronics | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1174934-THAS602M025AC1C | THAS602M025AC1C-ND | THAS602M025AC1C | 2002-THAS602M025AC1C | THAS602M025AC1C |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6000 microF | 6000 microF | 6000 microF | 6000 microF | 6000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |