The THA902M025AD0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in low-profile circuits. It has a capacitance of 9000 µF, a rated voltage of 25 Vdc, and a case size of 66.5 mm in length. The capacitor operates from -55 °C to +85 °C, has a capacitance tolerance of ±20%, and a maximum ESR of 0.04 Ω at 120 Hz. It is rated for 5000 hours of life at 85 °C and has a maximum ripple current of 3.30 A at 120 Hz and 3.63 A at 20 kHz in 65 °C ambient air. The case is aluminum with bare can mounting and two leads. It is qualified for 10g vibration and altitude up to 80,000 feet.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 9000µF 25V
9000µF 25V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 9000UF 20% 25V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA902M025AD0C | 2002-THA902M025AD0C | THA902M025AD0C-ND | THA902M025AD0C | THA902M025AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9000 microF | 9000 microF | 9000 microF | 9000 microF | 9000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |