The UNL10W10K-F is a board-mount film capacitor for DC link and filter applications, constructed with low-loss polypropylene film and rated for 1000 Vdc. It has a capacitance of 10.0 µF, a diameter of 35 mm, a height of 53.7 mm, and long tin-plated brass pins. The component operates from -55 ºC to 105 ºC, with rated voltage derated linearly to 50% at 105 ºC. It provides a typical ESR of 50 mΩ at 25 ºC and 100 kHz, with a peak dV/dt of 12.0 V/µs. The capacitor meets IEC 61071 and uses UL94V-0 plastic and resin materials. Life expectancy is 60,000 hours at 70 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
DC Link and Filter Capacitors 10µF 1000V
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 10UF 10% 1KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL10W10K-F | UNL10W10K-F | 2002-UNL10W10K-F | 338-1374-ND | UNL10W10K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |