THAS900M400AB0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 400 Vdc and capacitance of 90 µF, designed for high energy density in low-profile circuits. It measures 45.9 mm in length and is 9.2 mm thick, featuring bare can mounting with 20 AWG copper wire terminals. The part operates from -55 °C to +105 °C and has a rated life of 5000 hours at 105 °C. The maximum ESR at 25 °C is 1.78 Ω, with a ripple current of 0.60 A at 120 Hz and 1.02 A at 20 kHz under 85 °C ambient conditions. The case is aluminum with a stainless steel sleeve, and the part meets the 5000-hour DC life test at rated voltage and 105 °C for production beyond 2020.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 90µF 400V
90µF 400V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 90UF 20% 400V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS900M400AB0C | THAS900M400AB0C | 2002-THAS900M400AB0C | THAS900M400AB0C-ND | THAS900M400AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 90 microF | 90 microF | 90 microF | 90 microF | 90 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |