The SM0058-015-NB is an Electric Double Layer Capacitor (EDLC) from Lingto Electronic Limited, featuring a rated capacitance of 58F with a tolerance of -0/+20%. It operates at a rated voltage of 15V DC, with a surge voltage of 17V DC. The maximum equivalent series resistance (ESR) is 22mΩ, and it has a maximum leakage current of 25mA. This supercapacitor can handle peak currents of up to 200A and continuous currents of 19A RMS. In terms of energy storage, the maximum energy capacity is 1.8Wh, with a usable energy of 1.4Wh. The volumetric energy density is 2.1Wh/L, and the gravimetric energy density is 2.8Wh/kg. The power density is rated at 1888W/kg. The operating temperature range is from -40°C to +65°C, while the storage temperature range extends from -40°C to +70°C. The product is designed for applications such as wind turbine pitch control, UPS systems, industrial peak load shaving, small engine starting, and automated guided vehicles (AGVs). It boasts a cycle life of up to one million cycles and a projected service life of over 10 years under rated conditions. The device is compact, weighing less than 0.65 kg, and measures 240mm x 47mm x 76mm. It also features an IP54 environmental ingress protection rating, ensuring durability in various conditions.
The 15V, 58F ultracapacitor module contains 6 x 350F, 2.7V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.
Applications
Features and Advantages
58F (EDLC) Supercapacitor 15V Module 22mOhm 1500 Hrs @ 65°C
CAP LITH HYB 58F 0%/20% 15V CHAS
| Richardson RFPD | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SM0058-015-NB | 2610-SM0058-015-NB-ND | SM0058-015-NB |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 5.80E7 microF | 5.80E7 microF | 5.80E7 microF |
| WVDC | 15 volts | ||
| Lead Style | Ring Terminal | Screw | |
| Mounting Style | Module | Chassis Mount | Chassis Mount |
| RoHS Compliant | Yes |