The THAS171M350AD0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 350 Vdc at 105 °C and a capacitance of 170 µF in a 66.5 mm case length. It has a maximum ESR of 1.12 Ω at 25 °C and a ripple current rating of 0.80 A at 85 °C. The capacitor meets a 5000-hour life specification at 105 °C and operates from -55 °C to 105 °C for voltages ≤300 Vdc, or -40 °C to 105 °C for voltages ≥350 Vdc. Terminals are 20 AWG tin-plated copper wire. The case consists of aluminum with a stainless steel sleeve, and the part is designed for surface mounting without tabs.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 170µF 350V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
170µF 350V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 105°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS171M350AD0C | 2002-THAS171M350AD0C | THAS171M350AD0C | THAS171M350AD0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |