The THAS432M035AC0C is a Thinpack™ aluminum electrolytic capacitor rated for 35 Vdc and 4300 µF, with a case length of 53.8 mm and a thickness of 9.2 mm. It features a ±20% capacitance tolerance, a maximum ESR of 0.07 Ω at 25 °C, and a ripple current rating of 3.00 A at 120 Hz and 3.30 A at 20 kHz at 85 °C ambient. The capacitor operates from -55 °C to +105 °C and has a rated life of 5000 hours at 105 °C. Terminals are 20 AWG tin-plated copper wire, and the case is aluminum with a stainless steel sleeve. The polyester tape wrap may add up to 0.5 mm to thickness and width.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 4300µF 35V
4300µF 35V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4300UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS432M035AC0C | 2002-THAS432M035AC0C | THAS432M035AC0C-ND | THAS432M035AC0C | THAS432M035AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4300 microF | 4300 microF | 4300 microF | 4300 microF | 4300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |