THAS151M250AB0C is a 250 Vdc, 150 µF thinpack aluminum electrolytic capacitor with a 45.9 mm case length, bare can mounting, and two leads. It measures 9.2 mm in thickness and has a maximum ESR of 0.65 Ω at 25 °C and 120 Hz. Rated for 5000 hours at 105 °C, it operates within a temperature range of -55 °C to +105 °C and supports a maximum ripple current of 0.80 A at 85 °C. The capacitor complies with a capacitance tolerance of ±20% and is designed for high energy density applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 150µF 250V
150µF 250V Aluminum Electrolytic Capacitors FlatPack 650mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 150UF 20% 250V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS151M250AB0C | THAS151M250AB0C | 2002-THAS151M250AB0C | THAS151M250AB0C-ND | THAS151M250AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |