The THAS822M016AB0C is a Thinpack™ aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 8200 µF, designed for high energy density in low-profile applications. It measures 45.9 mm in length and 9.2 mm in thickness, with two 20 AWG tin-plated copper leads. The capacitor has a maximum ESR of 0.08 Ω at 25 °C and supports a ripple current of 2.20 A at 85 °C and 120 Hz. It operates from -55 °C to 105 °C and has a 5000-hour life rating at 105 °C under rated voltage. The case is aluminum with a stainless steel sleeve, and insulation is bare can. The part is suitable for bulk storage in space-constrained circuits and meets thermal and vibration requirements specified for its case size.
Win Source Part Number: 1046091-THAS822M016A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: THAS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.366" (9.30mm)
Standard Package: 60
Capacitance: 8200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 80mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.807" L x 1.000" W (45.90mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.2 A @ 120 Hz
Ripple Current @ High Frequency: 2.42 A @ 20 kHz
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 8200µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8200µF 16V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 8200UF 20% 16V FLATPACK
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS822M016AB0C | 1046091-THAS822M016AB0C | 2002-THAS822M016AB0C | THAS822M016AB0C | THAS822M016AB0C-ND | THAS822M016AB0C |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |