Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 800µF 100V
800µF 100V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 800UF 20% 100V FLATPACK
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA801M100AB1C | 2002-THA801M100AB1C | THA801M100AB1C-ND | THA801M100AB1C |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 800 microF | 800 microF | 800 microF | 800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |