The THAS113M010AB0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 10 Vdc, capacitance of 11,000 µF, and a case size of 45.9 mm length. It is 9.2 mm thin and designed for high energy density applications, offering up to 0.9 J/cc. The capacitor has a 5000-hour life at 105 °C, operates from -55 °C to +105 °C, and has a capacitance tolerance of ±20%. It features a maximum ESR of 0.08 Ω at 25 °C and a ripple current rating of 2.20 A at 20 kHz. Terminals are 20 AWG copper wire with tin plating, and the case is aluminum with a stainless steel sleeve.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 11000µF 10V
11000µF 10V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 11000UF 20% 10V FLATPCK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS113M010AB0C | THAS113M010AB0C | 2002-THAS113M010AB0C | THAS113M010AB0C-ND | THAS113M010AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |