Type THAS is a thin-profile aluminum electrolytic capacitor designed for high energy density in low-profile circuits. The THAS111M400AC0C is a 400 Vdc, 110 µF variant with a case size of 53.8 mm length, 9.2 mm thickness, and two 20 AWG tin-plated copper wire leads. It operates from -55 °C to 105 °C, with a rated life of 5000 hours at 105 °C. The maximum ESR at 25 °C and 120 Hz is 1.45 Ω, and the ripple current rating at 85 °C is 0.70 A. The case is aluminum with a stainless steel sleeve and features no insulation. The polyester tape wrap may increase thickness by up to 0.5 mm. It meets a 10g vibration specification and is rated for an altitude of 80,000 feet.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
110µF 400V Aluminum Electrolytic Capacitors FlatPack 1.45Ohm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 110µF 400V
CAP ALUM 110UF 20% 400V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS111M400AC0C | THAS111M400AC0C | THAS111M400AC0C-ND | 2002-THAS111M400AC0C | THAS111M400AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |