The 17V, 62F ultracapacitor module contains 6 x 370F, 3.0V cells in series. The module housing is a durable plastic injection molded shell with mounting holes. The +/- terminal connections are on the same end. Voltage management is available, please review the data sheets for additional specifications and ordering options.
Applications
Features and Advantages
62F (EDLC) Supercapacitor 17V Module 22mOhm 1500 Hrs @ 65°C
CAPACITOR 62F 0%/20% 17V CHAS
CAP LITH HYB 62F 0%/20% 17V CHAS
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SM0062-017-NB | 2610-SM0062-017-NB-ND | SM0062-017-NB | SM0062-017-NB |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 6.20E7 microF | 6.20E7 microF | 6.20E7 microF | 6.20E7 microF |
| WVDC | 17 volts | 17 volts | ||
| Lead Style | Ring Terminal | Screw | ||
| Mounting Style | Module | Chassis Mount | Bolt-on; Module | Chassis Mount |
| RoHS Compliant | Yes |