The THAS112M060AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 60 Vdc and 1100 µF, designed for bulk storage in low-profile circuits. It has a case size of 36.4 mm in length, bare can mounting, and two 20 AWG tin-plated copper leads. The capacitor operates from -55 °C to +105 °C, has a maximum ESR of 0.12 Ω at 25 °C, and supports a ripple current of 1.70 A at 85 °C. It meets a 5000-hour life test at 105 °C under rated voltage, with capacitance tolerance of ±20%. Its energy density is up to 0.9 J/cc, and it complies with vibration testing up to 10g. Weight is 19g.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 1100µF 60V
1100µF 60V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1100UF 20% 60V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS112M060AA0C | 2002-THAS112M060AA0C | THAS112M060AA0C-ND | THAS112M060AA0C | THAS112M060AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |