The THAS212M040AA0C is a thinpack aluminum electrolytic capacitor designed for high energy density in low-profile applications, with a 9.2 mm height and a 36.4 mm case length. It has a rated voltage of 40 Vdc, a capacitance of 2100 µF, and a capacitance tolerance of ±20%. The part is rated for a 5000-hour life at 105 °C, operates within a temperature range of -55 °C to +105 °C, and uses bare can mounting with 20 AWG tin-plated copper leads. Maximum ESR at 25 °C is 0.12 Ω, with a ripple current capability of 1.70 A at 120 Hz and 2.04 A at 20 kHz under 85 °C ambient conditions. The case material is aluminum with a stainless steel sleeve, and the component complies with vibration testing at 10g. The maximum thickness is 9.2 mm ±0.3 mm.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2100µF 40V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 2100µF 40V
CAP ALUM 2100UF 20% 40V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS212M040AA0C | THAS212M040AA0C | THAS212M040AA0C-ND | 2002-THAS212M040AA0C | THAS212M040AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |