The THAS702M020AB0C is a thinpack aluminum electrolytic capacitor with a 45.9 mm case length, rated for 20 Vdc and 7000 µF capacitance, with a tolerance of ±20%. It has a maximum ESR of 0.08 Ω at 25 °C and supports a ripple current of 2.20 A at 85 °C and 120 Hz. The capacitor is 9.2 mm thick and operates from −55 °C to +105 °C with a 5000-hour life at rated voltage and 105 °C. Terminals are 20 AWG copper wire with tin plating. The case is aluminum with a stainless steel sleeve and is designed for surface-mount applications without insulation. The maximum dimensions include a lead length of 30 mm and a lead diameter of 0.82 mm. Ripple current ratings assume an 85 °C ambient temperature and are based on a peak core temperature limit of 105 °C.
Win Source Part Number: 1090298-THAS702M020A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: THAS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.366" (9.30mm)
Standard Package: 60
Capacitance: 7000 µF
Tolerance: ±20%
Voltage - Rated: 20 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 80mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.807" L x 1.000" W (45.90mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.2 A @ 120 Hz
Ripple Current @ High Frequency: 2.42 A @ 20 kHz
7000µF 20V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 7000µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 7000UF 20% 20V FLATPACK
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS702M020AB0C | 1090298-THAS702M020AB0C | THAS702M020AB0C-ND | 2002-THAS702M020AB0C | THAS702M020AB0C | THAS702M020AB0C |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 7000 microF | 7000 microF | 7000 microF | 7000 microF | 7000 microF | 7000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |