The THAS252M050AC0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 2500 µF, and ±20% tolerance. It measures 53.8 mm in length and 9.2 mm in thickness, with 20 AWG tin-plated copper wire leads. It has a maximum ESR of 0.07 Ω at 25 °C and a ripple current rating of 2.50 A at 120 Hz and 3.00 A at 20 kHz under 85 °C ambient conditions. The capacitor operates from -55 °C to +105 °C and is rated for 5000 hours of life at 105 °C. The case is aluminum with a stainless steel sleeve and bare can mounting. The part is designed for high energy density applications and meets the physical and electrical specifications listed for the THAS series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2500µF 50V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 2500µF 50V
CAP ALUM 2500UF 20% 50V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS252M050AC0C | THAS252M050AC0C | THAS252M050AC0C-ND | 2002-THAS252M050AC0C | THAS252M050AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2500 microF | 2500 microF | 2500 microF | 2500 microF | 2500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |