Cornell Dubilier Aluminum Electrolytic Capacitor THAS822M016AB1C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - THAS822M016AB1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THAS822M016AB1C
Aluminum Electrolytic Capacitor THAS822M016AB1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-THAS822M016AB1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THAS822M016AB1C
Aluminum Electrolytic Capacitors 2002-THAS822M016AB1C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 8200µF 16V

Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 8200µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - THAS822M016AB1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THAS822M016AB1C-ND
Aluminum Electrolytic Capacitors THAS822M016AB1C-ND
8200µF 16V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C

8200µF 16V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THAS822M016AB1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THAS822M016AB1C
Capacitors - Aluminum Electrolytic Capacitors THAS822M016AB1C
CAP ALUM 8200UF 20% 16V FLATPACK

CAP ALUM 8200UF 20% 16V FLATPACK

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THAS822M016AB1C 2002-THAS822M016AB1C THAS822M016AB1C-ND THAS822M016AB1C
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers