The Z93S4015MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, rated for 400 VAC and 60,000 hours of operation at a case temperature of 90°C. It has a capacitance of 15 µF, a tolerance of ±3%, and operates within a temperature range of -40°C to +105°C. The unit features 18 AWG wire lead termination and meets UL and cUL standards for safety. Its dimensions are 2.75 inches (69.9 mm) in height and 3.13 inches (79.5 mm) in base size, constructed with film designed for rugged HID environments and built to EIA-456-A standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Film Capacitors for High Intensity Discharge (HID) and Sign Ballast Lighting
15µF Film Capacitor 400V Radial, Can
CAP FILM 15UF 3% 400VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z93S4015MN | Z93S4015MN | 2002-Z93S4015MN | 338-Z93S4015MN-ND | Z93S4015MN |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Paper | Oil | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF |