The THAS681M075AA0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 75 Vdc, capacitance of 680 µF, and a case length of 36.4 mm. It is 9.2 mm thin, features a ±20% capacitance tolerance, and has a maximum ESR of 0.29 Ω at 25 °C. The capacitor supports a ripple current of 1.10 A at 120 Hz and 1.43 A at 20 kHz at 85 °C ambient temperature. It is designed for operation from −55 °C to +105 °C and has a 5000-hour life rated at 105 °C. The terminals are 20 AWG tin-plated copper wire, and the case is aluminum with a stainless steel sleeve. The part is suitable for bulk storage in low-profile circuits and meets the thermal and vibration requirements specified for the THAS series.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 680µF 75V
680µF 75V Aluminum Electrolytic Capacitors FlatPack 290mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1046071-THAS681M075A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: THAS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.366" (9.30mm)
Standard Package: 120
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 75 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 290mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.433" L x 1.000" W (36.40mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.1 A @ 120 Hz
Ripple Current @ High Frequency: 1.43 A @ 20 kHz
CAP ALUM 680UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS681M075AA0C | 2002-THAS681M075AA0C | THAS681M075AA0C-ND | THAS681M075AA0C | 1046071-THAS681M075AA0C | THAS681M075AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |