The THAS271M200AD0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 200 Vdc, capacitance of 270 µF, and a case length of 66.5 mm. It has a maximum ESR of 0.41 Ω at 25 °C and a ripple current capability of 1.10 A at 85 °C at 120 Hz. The capacitor is 9.2 mm thin and designed for low-profile applications requiring high energy density. It operates from −40 °C to 105 °C, has a 5000-hour life at 105 °C, and features two 20 AWG copper wire leads with tin electroplating. The case is aluminum with a stainless steel sleeve, and the part is non-insulated (bare can).
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 270µF 200V
270µF 200V Aluminum Electrolytic Capacitors FlatPack 410mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 270UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS271M200AD0C | 2002-THAS271M200AD0C | THAS271M200AD0C-ND | THAS271M200AD0C | THAS271M200AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |