The THAS202M050AB0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 2000 µF, and ±20% tolerance. It has a case size of 45.9 mm length and is mounted with bare can construction and two leads. The capacitor is 9.2 mm thick and operates within a temperature range of -55 °C to +105 °C. It offers a ripple current of 2.20 A at 120 Hz and 2.64 A at 20 kHz at 85 °C ambient temperature, with a maximum ESR of 0.08 Ω at 25 °C. The unit has a 5000-hour life rating at 105 °C and is designed for high energy density applications requiring low profile mounting.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2000µF 50V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 2000µF 50V
CAP ALUM 2000UF 20% 50V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS202M050AB0C | THAS202M050AB0C | THAS202M050AB0C-ND | 2002-THAS202M050AB0C | THAS202M050AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF | 2000 microF | 2000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |