Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3700µF 40V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3700µF 40V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 3700UF 20% 40V FLATPACK
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-THAS372M040AC1C | THAS372M040AC1C | THAS372M040AC1C-ND | THAS372M040AC1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3700 microF | 3700 microF | 3700 microF | 3700 microF |
| WVDC | 40 volts | 40 volts | 40 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |