The THA581M100AA0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 100 Vdc and 580 µF, designed for high energy density in low-profile circuits. It features a 36.4 mm case length, bare can mounting, and two leads. The capacitor meets a 5000-hour life rating at 85 °C and operates within a temperature range of -55 °C to +85 °C. Ripple current capability at 120 Hz is 1.10 A under 65 °C ambient conditions, with a maximum ESR of 0.29 Ω at 25 °C. The product is compliant with vibration resistance up to 10g and operates safely at altitudes up to 80,000 feet.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 580µF 100V
580µF 100V Aluminum Electrolytic Capacitors FlatPack 290mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 580UF 20% 100V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA581M100AA0C | 2002-THA581M100AA0C | THA581M100AA0C-ND | THA581M100AA0C | THA581M100AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 580 microF | 580 microF | 580 microF | 580 microF | 580 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |