The THA801M100AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length, rated for 100 Vdc and 800 µF capacitance, in a bare can mounting style. It has a maximum ESR of 0.21 Ω at 120 Hz and 0.14 Ω at 20 kHz, with a ripple current rating of 1.40 A at 120 Hz and 1.82 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc, has a 5000-hour life rating at 85 °C, and maintains a profile of 8.2 mm. Its case weight is 16 g, and terminals consist of 20 AWG copper wire with tin electroplating. Vibration resistance is rated at 10g, and it complies with a 80,000-foot altitude specification.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 800µF 100V
800µF 100V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 800UF 20% 100V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA801M100AB0C | THA801M100AB0C | 2002-THA801M100AB0C | THA801M100AB0C-ND | THA801M100AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 800 microF | 800 microF | 800 microF | 800 microF | 800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |