THAS782M025AD0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 7800 µF, and a case size of 66.5 mm in length. It has a maximum ESR of 0.05 Ω at 25°C, a ripple current rating of 3.10 A at 120 Hz and 3.41 A at 20 kHz at 85°C ambient, and maintains a 9.2 mm profile. The capacitor operates from -55°C to +105°C, features a 5000-hour life at 105°C, and uses a bare can mounting style with two 20 AWG tin-plated copper leads. Its capacitance tolerance is ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 7800µF 25V
7800µF 25V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 7800UF 20% 25V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS782M025AD0C | THAS782M025AD0C | 2002-THAS782M025AD0C | THAS782M025AD0C-ND | THAS782M025AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 7800 microF | 7800 microF | 7800 microF | 7800 microF | 7800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |