The THA451M150AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm case length and 8.2 mm profile, designed for high energy density in low-profile circuits. It has a rated voltage of 150 Vdc, capacitance of 450 µF, and a capacitance tolerance of ±20%. The capacitor supports a maximum ripple current of 0.80 A at 120 Hz and 1.36 A at 20 kHz at 65 °C ambient temperature, with a 5000-hour life rating at 85 °C. The terminals are 20 AWG copper wire with tin electroplate, and the case is aluminum. The operating temperature range is -55 °C to +85 °C for voltages up to 300 Vdc. Vibration tolerance is 10g, and altitude capability is 80,000 feet. The thermal resistance from core to case is 3.41 °C/W with a bare can and one side uninsulated. The part complies with 10g vibration and 80,000-foot altitude requirements.
450µF 150V Aluminum Electrolytic Capacitors FlatPack 580mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 450µF 150V
CAP ALUM 450UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA451M150AB0C | THA451M150AB0C-ND | THA451M150AB0C | 2002-THA451M150AB0C | THA451M150AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 450 microF | 450 microF | 450 microF | 450 microF | 450 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |