Type SNU snubber capacitors are oil-filled, metallic case components designed to reduce voltage transients across semiconductor devices such as SCRs. The SNU202K254R-F is a 2000 Vpk variant with a capacitance of 0.25 µF, housed in a tinplate steel or aluminum case, measuring 2.13 inches in height. It supports a maximum RMS current of 4 A at 55 °C, features film/paper/extended foil construction, and operates within a temperature range of -50 °C to 70 °C. The capacitor has a maximum dissipation factor of 0.3% and a self-inductance of 0.10 µH. It is internally protected but not UL recognized.
Power Film Dc Applications / Scr Commutation Capacitors
0.25µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
Snubber Capacitors, Oil-Filled, Metallic Case for Snubber Applications 0.25µF 2000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.25UF 10% 2KVPK RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SNU202K254R-F | SNU202K254R-F-ND | 2002-SNU202K254R-F | SNU202K254R-F | SNU202K254R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | ||
| Electrostatic Capacitors | Paper | Paper, Metallized | Oil | Paper, Metallized | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |