THA872M016AB0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, rated for 16 Vdc and 8700 µF, housed in a 45.9 mm case with bare can mounting and two leads. It operates from -55 °C to +85 °C, withstands 60 Vdc surge, and has a maximum ESR of 0.08 Ω at 25 °C. The capacitor supports a ripple current of 2.10 A at 120 Hz and 2.31 A at 20 kHz under 65 °C ambient conditions, with a 5000 hour life at 85 °C and rated voltage. Vibration resistance is 10g, and the case is aluminum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 8700µF 16V
8700µF 16V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 8700UF 20% 16V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA872M016AB0C | THA872M016AB0C | 2002-THA872M016AB0C | THA872M016AB0C-ND | THA872M016AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8700 microF | 8700 microF | 8700 microF | 8700 microF | 8700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |