The THA900M350AA0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 350 Vdc and 90 µF, in a 36.4 mm case length. It has a capacitance tolerance of ±20%, a maximum ESR of 2.45 Ω at 25 °C, and a ripple current rating of 0.40 A at 120 Hz and 0.72 A at 20 kHz for 65 °C ambient operation. The capacitor is designed for a 5000-hour life at 85 °C and operates within a temperature range of -55 °C to +85 °C. It features bare can mounting with two leads and is constructed with an aluminum case. The part meets vibration requirements of 10g and is rated for operation up to 80,000 feet altitude.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 90µF 350V
90µF 350V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 90UF 20% 350V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA900M350AA0C | THA900M350AA0C | 2002-THA900M350AA0C | THA900M350AA0C-ND | THA900M350AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 90 microF | 90 microF | 90 microF | 90 microF | 90 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |