The THAS302M040AB0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 40 Vdc, capacitance of 3000 µF, and a case size of 45.9 mm length. It is 9.2 mm thick, designed for low-profile circuits requiring high capacitance. The capacitor meets a 5000-hour life rating at 105 °C and operates within a temperature range of -40 °C to 105 °C. It features a ±20% capacitance tolerance, a maximum ESR of 0.08 Ω at 25 °C, and a ripple current rating of 2.20 A at 85 °C at 120 Hz. The case is aluminum with a stainless steel sleeve and uses two 20 AWG tin-plated copper wire leads. It is rated for 10 g vibration and meets a 80,000-foot altitude specification.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 3000µF 40V
3000µF 40V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3000UF 20% 40V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS302M040AB0C | 2002-THAS302M040AB0C | THAS302M040AB0C-ND | THAS302M040AB0C | THAS302M040AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3000 microF | 3000 microF | 3000 microF | 3000 microF | 3000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |