Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high-voltage applications such as radar amplifiers and power supplies. The T10W1NR-F part is housed in an oval, hermetically sealed metal case with 10-32 screw terminals and thermoset plastic bushings. It has a capacitance of 1.0 µF, a rated voltage of 1000 Vdc, and operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC and derating to 50% at 105 ºC. Its case code is A, measuring 1.31 x 2.16 x 0.56 inches for dimensions A, B, and C, respectively. Capacitance tolerance is ±10%.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
1µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can
Type T capacitors are for high voltage filter applications as well as being used for filtering, bypass and blocking in radar amplifiers and power supplies. The Type T is constructed with a rugged inserted tab to foil connection to 10-32 screw terminals surrounded by thermoset plastic bushings for high voltage performance in an oval, hermetically sealed metal case that will give long operating life under harsh conditions.
High Voltage Paper-Film/Foil Capacitors 1µF 1000V
CAP FILM 1UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T10W1NR-F | T10W1NR-F-ND | T10W1NR-F | 2002-T10W1NR-F | T10W1NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |