THAS201M300AD0C is a thinpack aluminum electrolytic capacitor with a rated voltage of 300 Vdc, capacitance of 200 µF, and a case size of 66.5 mm length. It measures 9.2 mm in thickness and features two 20 AWG copper wire leads with tin electroplating. The capacitor operates from -55 °C to +105 °C with a 5000-hour life at 105 °C, and has a maximum ESR of 0.41 Ω at 25 °C and a ripple current rating of 1.10 A at 85 °C. The case is aluminum with a stainless steel sleeve, and the part is designed for low-profile, high-energy-density applications.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 200µF 300V
200µF 300V Aluminum Electrolytic Capacitors FlatPack 410mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 200UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS201M300AD0C | 2002-THAS201M300AD0C | THAS201M300AD0C-ND | THAS201M300AD0C | THAS201M300AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |