The THAS652M030AD0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 30 Vdc and 6500 µF capacitance, in case size AD (66.5 mm length). It has a maximum ESR of 0.04 Ω at 120 Hz, a ripple current rating of 3.50 A at 85 °C, and a 5000 hour life at 105 °C. Its operating temperature range is from -40 °C to 105 °C. The capacitor uses bare-can mounting with 20 AWG copper wire leads and an aluminum case with a stainless steel sleeve.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 6500µF 30V
6500µF 30V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 6500UF 20% 30V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS652M030AD0C | 2002-THAS652M030AD0C | THAS652M030AD0C-ND | THAS652M030AD0C | THAS652M030AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6500 microF | 6500 microF | 6500 microF | 6500 microF | 6500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |