The UNL9W35K-F is a high-capacitance, board-mount DC link and filter capacitor with 35 µF capacitance and a rated voltage of 900 Vdc. It uses a low-loss polypropylene film construction with dry resin, offering non-polar operation, low ESR, and high ripple current capability. The capacitor measures 50 mm in diameter and 63 mm in height, with long tin-plated brass pins. It operates from -55 °C to 105 °C, with derated voltage at higher temperatures. The part meets IEC 61071 standards and has a life expectancy of 60,000 hours at 70 °C and rated voltage. The case and resin are UL94V-0 rated.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC Link and Filter Capacitors 35µF 900V
Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
35µF Film Capacitor 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 35UF 10% 900VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL9W35K-F | 2002-UNL9W35K-F | UNL9W35K-F | UNL9W35K-F-ND | UNL9W35K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |