The THA862M020AC0C is a Thinpack™ aluminum electrolytic capacitor with a 53.8 mm length, 20 Vdc rated voltage, and 8600 µF capacitance. It has a maximum ESR of 0.07 Ω at 120 Hz, a ripple current rating of 2.50 A at 65 °C ambient, and a 20 kHz ripple current of 3.00 A. The capacitor operates within a temperature range of -55 °C to +85 °C for voltages up to 300 Vdc, and its case profile is 8.2 mm high. Terminal connections are 20 AWG tinned copper wire rated for 15 A, and the case material is aluminum. The part meets a 5000 hour life requirement at 85 °C, with a capacitance tolerance of ±20% and a leakage current of no more than 0.002 CV µA at 25 °C. Vibration resistance is rated at 10g, and the capacitor is designed for surface mounting without insulation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8600µF 20V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 8600µF 20V
CAP ALUM 8600UF 20% 20V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA862M020AC0C | THA862M020AC0C | THA862M020AC0C-ND | 2002-THA862M020AC0C | THA862M020AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8600 microF | 8600 microF | 8600 microF | 8600 microF | 8600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |