The THAS531M100AC0C is a thinpack aluminum electrolytic capacitor with a 53.8 mm case length, rated at 100 Vdc and 530 µF, featuring a ±20% capacitance tolerance, a maximum ESR of 0.17 Ω at 25 °C, and a ripple current capability of 1.60 A at 120 Hz and 2.08 A at 20 kHz. It measures 9.2 mm in thickness and uses bare can mounting with 20 AWG copper wire leads. The part is designed for operation from -40 °C to 105 °C and qualifies for a 5000-hour life at 105 °C under rated voltage. Its energy density reaches up to 0.9 J/cc, and it complies with vibration testing of 10g across 10 to 2000 Hz in three perpendicular axes.
530µF 100V Aluminum Electrolytic Capacitors FlatPack 170mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 530µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 530UF 20% 100V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS531M100AC0C | THAS531M100AC0C-ND | 2002-THAS531M100AC0C | THAS531M100AC0C | THAS531M100AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 530 microF | 530 microF | 530 microF | 530 microF | 530 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |