The THAS592M016AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 16 Vdc at 105 °C and 5900 µF capacitance. It has a 36.4 mm case length, 20 AWG tin-plated copper leads, and a bare can mounting style. The part meets a 5000 hour life specification at 105 °C and operates within a temperature range of -55 °C to +105 °C. Its maximum ESR at 25 °C is 0.12 Ω, with a ripple current rating of 2.00 A at 120 Hz and 2.20 A at 20 kHz. The case is made of aluminum with a stainless steel sleeve, and the capacitor supports a maximum 24 Vdc surge at 25 °C.
5900µF 16V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 5900µF 16V
CAP ALUM 5900UF 20% 16V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS592M016AA0C | THAS592M016AA0C-ND | THAS592M016AA0C | 2002-THAS592M016AA0C | THAS592M016AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5900 microF | 5900 microF | 5900 microF | 5900 microF | 5900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |