The Z73S4010MN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 400 VAC and capable of operating at a case temperature up to 90°C with a minimum life of 60,000 hours. It has a capacitance of 10 µF with a tolerance of ±3% and features 18 AWG wire leads. The capacitor is housed in a metal case with a base size of 2.38 inches (60.5 mm) in height and 1.75 inches (44.5 mm) in diameter. It meets EIA-456-A standards, is RoHS compliant, and is certified to UL and cUL standards for dry HID construction. The operating temperature range extends from -40°C to 105°C.
10µF Film Capacitor 400V Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Film Capacitors for High Intensity Discharge (HID) and Sign Ballast Lighting
CAP FILM 10UF 3% 400VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z73S4010MN | 338-Z73S4010MN-ND | Z73S4010MN | 2002-Z73S4010MN | Z73S4010MN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Paper | Oil | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF |