Z93S5232NN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, rated for 525 VAC and 32 µF with a ±3% tolerance. It features a metal case, 18 AWG wire lead termination, and is designed to operate at a case temperature of 90°C with an ambient temperature range from -40°C to 105°C. The unit has a height of 4.75 inches (120.7 mm) and a base size of D, meeting UL and cUL standards for construction and fault current protection. It complies with EIA-456-A standards and is RoHS compliant.
32µF Film Capacitor 525V Radial, Can
Film Capacitors for High Intensity Discharge (HID) and Sign Ballast Lighting
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 32UF 3% 525VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | Z93S5232NN | 338-Z93S5232NN-ND | 2002-Z93S5232NN | Z93S5232NN | Z93S5232NN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Paper | Oil | |||
| Capacitance Range | 32 microF | 32 microF | 32 microF |