The THAS111M350AB0C is a Thinpack™ aluminum electrolytic capacitor with a rated voltage of 350 Vdc, capacitance of 110 µF, and a case size of 45.9 mm in length. It has a maximum ESR of 1.78 Ω at 25 °C and a ripple current capability of 0.60 A at 85 °C at 120 Hz. The capacitor is 9.2 mm thick, operates from -55 °C to +105 °C, and is rated for 5000 hours of life at 105 °C. The case material is aluminum with a stainless steel sleeve, and terminals are 20 AWG tin-plated copper wire. The part is designed for high energy density applications and supports surface mounting with a bare can configuration.
110µF 350V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 110µF 350V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 110UF 20% 350V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS111M350AB0C | THAS111M350AB0C-ND | 2002-THAS111M350AB0C | THAS111M350AB0C | THAS111M350AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |