The THAS292M030AA0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 30 Vdc and 2900 µF, in a 36.4 mm case length with bare can mounting. It operates from -55 °C to +105 °C, has a capacitance tolerance of ±20%, and a maximum ESR of 0.12 Ω at 25 °C. The part supports a ripple current of 2.00 A at 120 Hz and 2.20 A at 20 kHz at 85 °C ambient, and is rated for 5000 hours of service life at 105 °C. Terminals are 20 AWG tin-plated copper leads. The case is aluminum with a stainless steel sleeve.
2900µF 30V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 2900µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 2900UF 20% 30V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS292M030AA0C | THAS292M030AA0C-ND | 2002-THAS292M030AA0C | THAS292M030AA0C | THAS292M030AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2900 microF | 2900 microF | 2900 microF | 2900 microF | 2900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |