The THAS521M150AD0C is a Thinpack™ aluminum electrolytic capacitor designed for high energy density in low-profile applications, with a case length of 66.5 mm and a thickness of 9.2 mm. It has a rated voltage of 150 Vdc, a capacitance of 520 µF, and a capacitance tolerance of ±20%. The capacitor operates from -55 °C to +105 °C and has a 5000-hour life rating at 105 °C. Its maximum ESR at 25 °C is 0.37 Ω, and the ripple current rating at 85 °C is 1.20 Arms at 120 Hz. The terminal is 20 AWG tin-plated copper wire, and the case is aluminum with a stainless steel sleeve. The part complies with the manufacturer's specified vibration, altitude, and thermal performance standards for its case size.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
520µF 150V Aluminum Electrolytic Capacitors FlatPack 370mOhm @ 120Hz 5000 Hrs @ 105°C
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 520µF 150V
CAP ALUM 520UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS521M150AD0C | THAS521M150AD0C | THAS521M150AD0C-ND | 2002-THAS521M150AD0C | THAS521M150AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 520 microF | 520 microF | 520 microF | 520 microF | 520 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |