The THAS800M450AB0C is a thinpack aluminum electrolytic capacitor with a 9.2 mm profile, rated for 450 Vdc and 80 µF capacitance, housed in a 45.9 mm case with bare can mounting. It has a maximum ESR of 1.78 Ω at 25 °C and a ripple current capability of 0.60 A at 120 Hz and 1.02 A at 20 kHz at 85 °C ambient temperature. The capacitor operates from -40 °C to 105 °C and is rated for 5000 hours of life at 105 °C. Its terminals are 20 AWG copper wire with tin electroplate, and the case is aluminum with a stainless steel sleeve.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 80µF 450V
80µF 450V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 80UF 20% 450V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THAS800M450AB0C | THAS800M450AB0C | 2002-THAS800M450AB0C | THAS800M450AB0C-ND | THAS800M450AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 80 microF | 80 microF | 80 microF | 80 microF | 80 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |