The THA800M400AA0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in low-profile circuits. It has a rated voltage of 400 Vdc and a capacitance of 80 µF, with a capacitance tolerance of ±20%. The part features a bare can mounting style and a case length of 36.4 mm. It supports a maximum ripple current of 0.40 A at 120 Hz and 0.72 A at 20 kHz at 65 °C ambient temperature. The capacitor is rated for 5000 hours of life at 85 °C and operates within a temperature range of -55 °C to +85 °C. Its terminals are 20 AWG tin-plated copper wire with a maximum current rating of 15 A. The case is made of aluminum, and the maximum ESR at 25 °C is 2.45 Ω.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
80µF 400V Aluminum Electrolytic Capacitors FlatPack 2.45Ohm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 80µF 400V
CAP ALUM 80UF 20% 400V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA800M400AA0C | THA800M400AA0C | THA800M400AA0C-ND | 2002-THA800M400AA0C | THA800M400AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 80 microF | 80 microF | 80 microF | 80 microF | 80 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |