The THA561M150AC0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in low-profile circuits. It has a capacitance of 560 µF, a rated voltage of 150 Vdc, and a case size of 53.8 mm in length. Its maximum ESR at 25 °C is 0.47 Ω at 120 Hz and 0.24 Ω at 20 kHz, with a ripple current rating of 0.90 A at 65 °C ambient. The capacitor operates within a temperature range of -55 °C to +85 °C for voltages up to 300 Vdc, and has a rated life of 5000 hours at 85 °C. It features bare can mounting and two leads, with a maximum terminal current of 15 A. The capacitor complies with vibration standards of 10g and is rated for altitudes up to 80,000 feet.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 560µF 150V
560µF 150V Aluminum Electrolytic Capacitors FlatPack 470mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 560UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA561M150AC0C | 2002-THA561M150AC0C | THA561M150AC0C-ND | THA561M150AC0C | THA561M150AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |