DigiKey Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 2.2-V, 50-MHZ SINGLE-SUPPLY RAIL | |
| AUTOMOTIVE 50-MHZ SINGLE-SUPPLY | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-SO | |
| CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25 | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| DUAL, 36V, 14MHZ, ZERO-DRIFT, MU | |
| DUAL, 36V, 5MHZ, ZERO-DRIFT, MUX | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5X3 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| IC CMOS 1 CIRCUIT 8SO | |
| IC CMOS 2 CIRCUIT 8SOIC | |
| IC CMOS 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 4 CIRCUIT 14TSSOP | |
| MILITARY-GRADE, DUAL, 6-V, 5.1-M | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 |
| << Prev | Next >> |