Texas Instruments TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier TLV2764CD

Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70
Request a Quote
Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2764 is a quad operational amplifier designed for single-supply operation from 1.8 V to 3.6 V, featuring rail-to-rail input and output capability, a 500 kHz bandwidth, and a supply current of 20 μA per channel. It includes a shutdown mode with 10 nA per channel current draw and is specified for the industrial temperature range (-40°C to 85°C). The device is available in a 14-pin SOIC package.

Datasheet Summary
Powered by GS/AI

The TLV2764 is a quad operational amplifier designed for single-supply operation from 1.8 V to 3.6 V, featuring rail-to-rail input and output capability, a 500 kHz bandwidth, and a supply current of 20 μA per channel. It includes a shutdown mode with 10 nA per channel current draw and is specified for the industrial temperature range (-40°C to 85°C). The device is available in a 14-pin SOIC package.

Suppliers

Company
Product
Description
Supplier Links
TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier - TLV2764CD - Texas Instruments
Dallas, TX, United States
TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier
TLV2764CD
TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier TLV2764CD
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70

Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
 - TLV2764CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34458-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34458-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34458-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2764CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2764CD
Instrumentation, OP Amps, Buffer Amps TLV2764CD
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2764CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2764CD
Integrated Circuits (ICs) - Linear - Amplifiers TLV2764CD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2764CD
Operational Amplifiers - Op Amps TLV2764CD
Operational Amplifiers - Op Amps Quad Micropwr Rail-to-Rail

Operational Amplifiers - Op Amps Quad Micropwr Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2764CD TLV2764CD 296-34458-5-ND TLV2764CD TLV2764CD TLV2764CD
Product Name TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,TSSOP SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154, 3.90mm Width)
Standards RoHS RoHS
Life Cycle Stage Obsolete Active Last Shipments
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data